Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR154FSB12

Description
ESS-2B .154 1% RWR89SR154FS B12
Request a Quote Datasheet
Description
ESS-2B .154 1% RWR89SR154FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR154FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR154FSB12
Wirewound Resistors 3110-RWR89SR154FSB12
ESS-2B .154 1% RWR89SR154FS B12

ESS-2B .154 1% RWR89SR154FS B12

Supplier's Site Datasheet
RES 0.154 OHM 3W 1% WW AXIAL - RWR89SR154FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 3W 1% WW AXIAL
RWR89SR154FSB12
RES 0.154 OHM 3W 1% WW AXIAL RWR89SR154FSB12
RES 0.154ohm 3W 1% WW AXIAL

RES 0.154ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR154FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR154FSB12-ND
Through Hole Resistors RWR89SR154FSB12-ND
154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR154FSB12 RWR89SR154FSB12 RWR89SR154FSB12-ND
Product Name Wirewound Resistors RES 0.154 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details