Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR162FSS73

Description
ESS-2B .162 1% RWR89SR162FS S73
Request a Quote Datasheet
Description
ESS-2B .162 1% RWR89SR162FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR162FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR162FSS73
Wirewound Resistors 3110-RWR89SR162FSS73
ESS-2B .162 1% RWR89SR162FS S73

ESS-2B .162 1% RWR89SR162FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR162FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR162FSS73-ND
Through Hole Resistors RWR89SR162FSS73-ND
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.162 OHM 3W 1% WW AXIAL - RWR89SR162FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 3W 1% WW AXIAL
RWR89SR162FSS73
RES 0.162 OHM 3W 1% WW AXIAL RWR89SR162FSS73
RES 0.162ohm 3W 1% WW AXIAL

RES 0.162ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR162FSS73 RWR89SR162FSS73-ND RWR89SR162FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.162 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details