ESS-2B .196 1% RWR89SR196FM RSL
196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.196ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR196FMRSL | RWR89SR196FMRSL-ND | RWR89SR196FMRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.196 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1960 ohms | 0.1960 ohms | 0.1960 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |