Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR249FSS70

Description
ESS-2B .249 1% RWR89SR249FS S70
Request a Quote Datasheet
Description
ESS-2B .249 1% RWR89SR249FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR249FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR249FSS70
Wirewound Resistors 3110-RWR89SR249FSS70
ESS-2B .249 1% RWR89SR249FS S70

ESS-2B .249 1% RWR89SR249FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR249FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR249FSS70-ND
Through Hole Resistors RWR89SR249FSS70-ND
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 3W 1% WW AXIAL - RWR89SR249FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 3W 1% WW AXIAL
RWR89SR249FSS70
RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FSS70
RES 0.249ohm 3W 1% WW AXIAL

RES 0.249ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR249FSS70 RWR89SR249FSS70-ND RWR89SR249FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.249 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details