Vishay Intertechnology, Inc. RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FSRSL

Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 3W 1% WW AXIAL - RWR89SR249FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 3W 1% WW AXIAL
RWR89SR249FSRSL
RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FSRSL
RES 0.249ohm 3W 1% WW AXIAL

RES 0.249ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR249FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR249FSRSL
Wirewound Resistors 3110-RWR89SR249FSRSL
ESS-2B .249 1% RWR89SR249FS RSL

ESS-2B .249 1% RWR89SR249FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR249FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR249FSRSL-ND
Through Hole Resistors RWR89SR249FSRSL-ND
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR249FSRSL 3110-RWR89SR249FSRSL RWR89SR249FSRSL-ND
Product Name RES 0.249 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details