Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR200FMBSL

Description
ESS-2B .2 1% RWR89SR200FM BSL
Request a Quote Datasheet
Description
ESS-2B .2 1% RWR89SR200FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR200FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FMBSL
Wirewound Resistors 3110-RWR89SR200FMBSL
ESS-2B .2 1% RWR89SR200FM BSL

ESS-2B .2 1% RWR89SR200FM BSL

Supplier's Site Datasheet
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FMBSL
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FMBSL
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR200FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200FMBSL-ND
Through Hole Resistors RWR89SR200FMBSL-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR200FMBSL RWR89SR200FMBSL RWR89SR200FMBSL-ND
Product Name Wirewound Resistors RES 0.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details