DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| 100 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 124 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 76.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 77.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 81.6 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 820 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 84.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 88.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 89.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 898 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 92 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 963 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |