Vishay Intertechnology, Inc. RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FRBSL

Description
RES 0.36ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.36ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FRBSL
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FRBSL
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR360FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FRBSL-ND
Through Hole Resistors RWR89SR360FRBSL-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR360FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FRBSL
Wirewound Resistors 3110-RWR89SR360FRBSL
ESS-2B .36 1% RWR89SR360FR BSL

ESS-2B .36 1% RWR89SR360FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR360FRBSL RWR89SR360FRBSL-ND 3110-RWR89SR360FRBSL
Product Name RES 0.36 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details