Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR402FSBSL

Description
ESS-2B .402 1% RWR89SR402FS BSL
Request a Quote Datasheet
Description
ESS-2B .402 1% RWR89SR402FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR402FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR402FSBSL
Wirewound Resistors 3110-RWR89SR402FSBSL
ESS-2B .402 1% RWR89SR402FS BSL

ESS-2B .402 1% RWR89SR402FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR402FSBSL-ND
Through Hole Resistors RWR89SR402FSBSL-ND
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 3W 1% WW AXIAL - RWR89SR402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 3W 1% WW AXIAL
RWR89SR402FSBSL
RES 0.402 OHM 3W 1% WW AXIAL RWR89SR402FSBSL
RES 0.402ohm 3W 1% WW AXIAL

RES 0.402ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR402FSBSL RWR89SR402FSBSL-ND RWR89SR402FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.402 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details