Vishay Intertechnology, Inc. RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FRS70

Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 3W 1% WW AXIAL - RWR89SR475FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89SR475FRS70
RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FRS70
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR475FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR475FRS70
Wirewound Resistors 3110-RWR89SR475FRS70
ESS-2B .475 1% RWR89SR475FR S70

ESS-2B .475 1% RWR89SR475FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR475FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR475FRS70-ND
Through Hole Resistors RWR89SR475FRS70-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR475FRS70 3110-RWR89SR475FRS70 RWR89SR475FRS70-ND
Product Name RES 0.475 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details