Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR374FSBSL

Description
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR374FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR374FSBSL-ND
Through Hole Resistors RWR89SR374FSBSL-ND
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.374 OHM 3W 1% WW AXIAL - RWR89SR374FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 3W 1% WW AXIAL
RWR89SR374FSBSL
RES 0.374 OHM 3W 1% WW AXIAL RWR89SR374FSBSL
RES 0.374ohm 3W 1% WW AXIAL

RES 0.374ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR374FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR374FSBSL
Wirewound Resistors 3110-RWR89SR374FSBSL
ESS-2B .374 1% RWR89SR374FS BSL

ESS-2B .374 1% RWR89SR374FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR374FSBSL-ND RWR89SR374FSBSL 3110-RWR89SR374FSBSL
Product Name Through Hole Resistors RES 0.374 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details