Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR499FSB12

Description
ESS-2B .499 1% RWR89SR499FS B12
Request a Quote Datasheet
Description
ESS-2B .499 1% RWR89SR499FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR499FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499FSB12
Wirewound Resistors 3110-RWR89SR499FSB12
ESS-2B .499 1% RWR89SR499FS B12

ESS-2B .499 1% RWR89SR499FS B12

Supplier's Site Datasheet
RES 0.499 OHM 3W 1% WW AXIAL - RWR89SR499FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89SR499FSB12
RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FSB12
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499FSB12-ND
Through Hole Resistors RWR89SR499FSB12-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR499FSB12 RWR89SR499FSB12 RWR89SR499FSB12-ND
Product Name Wirewound Resistors RES 0.499 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers