Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR261FRBSL

Description
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR261FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR261FRBSL-ND
Through Hole Resistors RWR89SR261FRBSL-ND
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR261FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR261FRBSL
Wirewound Resistors 3110-RWR89SR261FRBSL
ESS-2B .261 1% RWR89SR261FR BSL

ESS-2B .261 1% RWR89SR261FR BSL

Supplier's Site Datasheet
RES 0.261 OHM 3W 1% WW AXIAL - RWR89SR261FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 3W 1% WW AXIAL
RWR89SR261FRBSL
RES 0.261 OHM 3W 1% WW AXIAL RWR89SR261FRBSL
RES 0.261ohm 3W 1% WW AXIAL

RES 0.261ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR261FRBSL-ND 3110-RWR89SR261FRBSL RWR89SR261FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.261 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers