Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR422FRB12

Description
ESS-2B .422 1% RWR89SR422FR B12
Request a Quote Datasheet
Description
ESS-2B .422 1% RWR89SR422FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR422FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR422FRB12
Wirewound Resistors 3110-RWR89SR422FRB12
ESS-2B .422 1% RWR89SR422FR B12

ESS-2B .422 1% RWR89SR422FR B12

Supplier's Site Datasheet
RES 0.422 OHM 3W 1% WW AXIAL - RWR89SR422FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 3W 1% WW AXIAL
RWR89SR422FRB12
RES 0.422 OHM 3W 1% WW AXIAL RWR89SR422FRB12
RES 0.422ohm 3W 1% WW AXIAL

RES 0.422ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR422FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR422FRB12-ND
Through Hole Resistors RWR89SR422FRB12-ND
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR422FRB12 RWR89SR422FRB12 RWR89SR422FRB12-ND
Product Name Wirewound Resistors RES 0.422 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details