Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR316FSBSL

Description
ESS-2B .316 1% RWR89SR316FS BSL
Request a Quote Datasheet
Description
ESS-2B .316 1% RWR89SR316FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR316FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR316FSBSL
Wirewound Resistors 3110-RWR89SR316FSBSL
ESS-2B .316 1% RWR89SR316FS BSL

ESS-2B .316 1% RWR89SR316FS BSL

Supplier's Site Datasheet
RES 0.316 OHM 3W 1% WW AXIAL - RWR89SR316FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89SR316FSBSL
RES 0.316 OHM 3W 1% WW AXIAL RWR89SR316FSBSL
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR316FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR316FSBSL-ND
Through Hole Resistors RWR89SR316FSBSL-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR316FSBSL RWR89SR316FSBSL RWR89SR316FSBSL-ND
Product Name Wirewound Resistors RES 0.316 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers