Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR169FSB12

Description
ESS-2B .169 1% RWR89SR169FS B12
Request a Quote Datasheet
Description
ESS-2B .169 1% RWR89SR169FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR169FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR169FSB12
Wirewound Resistors 3110-RWR89SR169FSB12
ESS-2B .169 1% RWR89SR169FS B12

ESS-2B .169 1% RWR89SR169FS B12

Supplier's Site Datasheet
RES 0.169 OHM 3W 1% WW AXIAL - RWR89SR169FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 3W 1% WW AXIAL
RWR89SR169FSB12
RES 0.169 OHM 3W 1% WW AXIAL RWR89SR169FSB12
RES 0.169ohm 3W 1% WW AXIAL

RES 0.169ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR169FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR169FSB12-ND
Through Hole Resistors RWR89SR169FSB12-ND
169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR169FSB12 RWR89SR169FSB12 RWR89SR169FSB12-ND
Product Name Wirewound Resistors RES 0.169 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A51RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details