Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR205FPB12

Description
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR205FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR205FPB12-ND
Through Hole Resistors RWR89SR205FPB12-ND
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.205 OHM 3W 1% WW AXIAL - RWR89SR205FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 3W 1% WW AXIAL
RWR89SR205FPB12
RES 0.205 OHM 3W 1% WW AXIAL RWR89SR205FPB12
RES 0.205ohm 3W 1% WW AXIAL

RES 0.205ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR205FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR205FPB12
Wirewound Resistors 3110-RWR89SR205FPB12
ESS-2B .205 1% RWR89SR205FP B12

ESS-2B .205 1% RWR89SR205FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR205FPB12-ND RWR89SR205FPB12 3110-RWR89SR205FPB12
Product Name Through Hole Resistors RES 0.205 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers