Vishay Intertechnology, Inc. RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FRBSL

Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 3W 1% WW AXIAL - RWR89SR270FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 3W 1% WW AXIAL
RWR89SR270FRBSL
RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FRBSL
RES 0.27ohm 3W 1% WW AXIAL

RES 0.27ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR270FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR270FRBSL-ND
Through Hole Resistors RWR89SR270FRBSL-ND
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR270FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR270FRBSL
Wirewound Resistors 3110-RWR89SR270FRBSL
ESS-2B .27 1% RWR89SR270FR BSL

ESS-2B .27 1% RWR89SR270FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR270FRBSL RWR89SR270FRBSL-ND 3110-RWR89SR270FRBSL
Product Name RES 0.27 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers