Vishay Intertechnology, Inc. RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FRS70

Description
RES 0.36ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.36ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FRS70
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FRS70
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR360FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FRS70
Wirewound Resistors 3110-RWR89SR360FRS70
ESS-2B .36 1% RWR89SR360FR S70

ESS-2B .36 1% RWR89SR360FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR360FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FRS70-ND
Through Hole Resistors RWR89SR360FRS70-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR360FRS70 3110-RWR89SR360FRS70 RWR89SR360FRS70-ND
Product Name RES 0.36 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers