Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR365FSB12

Description
ESS-2B .365 1% RWR89SR365FS B12
Request a Quote Datasheet
Description
ESS-2B .365 1% RWR89SR365FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR365FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR365FSB12
Wirewound Resistors 3110-RWR89SR365FSB12
ESS-2B .365 1% RWR89SR365FS B12

ESS-2B .365 1% RWR89SR365FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR365FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR365FSB12-ND
Through Hole Resistors RWR89SR365FSB12-ND
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.365 OHM 3W 1% WW AXIAL - RWR89SR365FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 3W 1% WW AXIAL
RWR89SR365FSB12
RES 0.365 OHM 3W 1% WW AXIAL RWR89SR365FSB12
RES 0.365ohm 3W 1% WW AXIAL

RES 0.365ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR365FSB12 RWR89SR365FSB12-ND RWR89SR365FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.365 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers