Vishay Intertechnology, Inc. RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FRRSL

Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 3W 1% WW AXIAL - RWR89SR332FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89SR332FRRSL
RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FRRSL
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR332FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR332FRRSL
Wirewound Resistors 3110-RWR89SR332FRRSL
ESS-2B .332 1% RWR89SR332FR RSL

ESS-2B .332 1% RWR89SR332FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR332FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR332FRRSL-ND
Through Hole Resistors RWR89SR332FRRSL-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR332FRRSL 3110-RWR89SR332FRRSL RWR89SR332FRRSL-ND
Product Name RES 0.332 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details