Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR324FRRSL

Description
ESS-2B .324 1% RWR89SR324FR RSL
Request a Quote Datasheet
Description
ESS-2B .324 1% RWR89SR324FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR324FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FRRSL
Wirewound Resistors 3110-RWR89SR324FRRSL
ESS-2B .324 1% RWR89SR324FR RSL

ESS-2B .324 1% RWR89SR324FR RSL

Supplier's Site Datasheet
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FRRSL
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FRRSL
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR324FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FRRSL-ND
Through Hole Resistors RWR89SR324FRRSL-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR324FRRSL RWR89SR324FRRSL RWR89SR324FRRSL-ND
Product Name Wirewound Resistors RES 0.324 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers