Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR221FSRSL

Description
ESS-2B .221 1% RWR89SR221FS RSL
Request a Quote Datasheet
Description
ESS-2B .221 1% RWR89SR221FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR221FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR221FSRSL
Wirewound Resistors 3110-RWR89SR221FSRSL
ESS-2B .221 1% RWR89SR221FS RSL

ESS-2B .221 1% RWR89SR221FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR221FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR221FSRSL-ND
Through Hole Resistors RWR89SR221FSRSL-ND
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 3W 1% WW AXIAL - RWR89SR221FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 3W 1% WW AXIAL
RWR89SR221FSRSL
RES 0.221 OHM 3W 1% WW AXIAL RWR89SR221FSRSL
RES 0.221ohm 3W 1% WW AXIAL

RES 0.221ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR221FSRSL RWR89SR221FSRSL-ND RWR89SR221FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details