Vishay Intertechnology, Inc. RES 0.33 OHM 3W 1% WW AXIAL RWR89SR330FSRSL

Description
RES 0.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 3W 1% WW AXIAL - RWR89SR330FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 3W 1% WW AXIAL
RWR89SR330FSRSL
RES 0.33 OHM 3W 1% WW AXIAL RWR89SR330FSRSL
RES 0.33ohm 3W 1% WW AXIAL

RES 0.33ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR330FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR330FSRSL-ND
Through Hole Resistors RWR89SR330FSRSL-ND
330 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR330FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR330FSRSL
Wirewound Resistors 3110-RWR89SR330FSRSL
ESS-2B .33 1% RWR89SR330FS RSL

ESS-2B .33 1% RWR89SR330FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR330FSRSL RWR89SR330FSRSL-ND 3110-RWR89SR330FSRSL
Product Name RES 0.33 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers