Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR191FRS70

Description
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR191FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR191FRS70-ND
Through Hole Resistors RWR89SR191FRS70-ND
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR191FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR191FRS70
Wirewound Resistors 3110-RWR89SR191FRS70
ESS-2B .191 1% RWR89SR191FR S70

ESS-2B .191 1% RWR89SR191FR S70

Supplier's Site Datasheet
RES 0.191 OHM 3W 1% WW AXIAL - RWR89SR191FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 3W 1% WW AXIAL
RWR89SR191FRS70
RES 0.191 OHM 3W 1% WW AXIAL RWR89SR191FRS70
RES 0.191ohm 3W 1% WW AXIAL

RES 0.191ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR191FRS70-ND 3110-RWR89SR191FRS70 RWR89SR191FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.191 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1910 ohms 0.1910 ohms 0.1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details