Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR432FSRSL

Description
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR432FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR432FSRSL-ND
Through Hole Resistors RWR89SR432FSRSL-ND
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.432 OHM 3W 1% WW AXIAL - RWR89SR432FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 3W 1% WW AXIAL
RWR89SR432FSRSL
RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FSRSL
RES 0.432ohm 3W 1% WW AXIAL

RES 0.432ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR432FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR432FSRSL
Wirewound Resistors 3110-RWR89SR432FSRSL
ESS-2B .432 1% RWR89SR432FS RSL

ESS-2B .432 1% RWR89SR432FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR432FSRSL-ND RWR89SR432FSRSL 3110-RWR89SR432FSRSL
Product Name Through Hole Resistors RES 0.432 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details