Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR316FSRSL

Description
ESS-2B .316 1% RWR89SR316FS RSL
Request a Quote Datasheet
Description
ESS-2B .316 1% RWR89SR316FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR316FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR316FSRSL
Wirewound Resistors 3110-RWR89SR316FSRSL
ESS-2B .316 1% RWR89SR316FS RSL

ESS-2B .316 1% RWR89SR316FS RSL

Supplier's Site Datasheet
RES 0.316 OHM 3W 1% WW AXIAL - RWR89SR316FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89SR316FSRSL
RES 0.316 OHM 3W 1% WW AXIAL RWR89SR316FSRSL
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR316FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR316FSRSL-ND
Through Hole Resistors RWR89SR316FSRSL-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR316FSRSL RWR89SR316FSRSL RWR89SR316FSRSL-ND
Product Name Wirewound Resistors RES 0.316 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details