Vishay Intertechnology, Inc. RES 0.301 OHM 3W 1% WW AXIAL RWR89SR301FRB12

Description
RES 0.301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 3W 1% WW AXIAL - RWR89SR301FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 3W 1% WW AXIAL
RWR89SR301FRB12
RES 0.301 OHM 3W 1% WW AXIAL RWR89SR301FRB12
RES 0.301ohm 3W 1% WW AXIAL

RES 0.301ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR301FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR301FRB12
Wirewound Resistors 3110-RWR89SR301FRB12
ESS-2B .301 1% RWR89SR301FR B12

ESS-2B .301 1% RWR89SR301FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR301FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR301FRB12-ND
Through Hole Resistors RWR89SR301FRB12-ND
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR301FRB12 3110-RWR89SR301FRB12 RWR89SR301FRB12-ND
Product Name RES 0.301 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details