Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR270FMS70

Description
ESS-2B .27 1% RWR89SR270FM S70
Request a Quote Datasheet
Description
ESS-2B .27 1% RWR89SR270FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR270FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR270FMS70
Wirewound Resistors 3110-RWR89SR270FMS70
ESS-2B .27 1% RWR89SR270FM S70

ESS-2B .27 1% RWR89SR270FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR270FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR270FMS70-ND
Through Hole Resistors RWR89SR270FMS70-ND
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.27 OHM 3W 1% WW AXIAL - RWR89SR270FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 3W 1% WW AXIAL
RWR89SR270FMS70
RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FMS70
RES 0.27ohm 3W 1% WW AXIAL

RES 0.27ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR270FMS70 RWR89SR270FMS70-ND RWR89SR270FMS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.27 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers