Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR464FRBSL

Description
ESS-2B .464 1% RWR89SR464FR BSL
Request a Quote Datasheet
Description
ESS-2B .464 1% RWR89SR464FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR464FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR464FRBSL
Wirewound Resistors 3110-RWR89SR464FRBSL
ESS-2B .464 1% RWR89SR464FR BSL

ESS-2B .464 1% RWR89SR464FR BSL

Supplier's Site Datasheet
RES 0.464 OHM 3W 1% WW AXIAL - RWR89SR464FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 3W 1% WW AXIAL
RWR89SR464FRBSL
RES 0.464 OHM 3W 1% WW AXIAL RWR89SR464FRBSL
RES 0.464ohm 3W 1% WW AXIAL

RES 0.464ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR464FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR464FRBSL-ND
Through Hole Resistors RWR89SR464FRBSL-ND
464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR464FRBSL RWR89SR464FRBSL RWR89SR464FRBSL-ND
Product Name Wirewound Resistors RES 0.464 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers