Vishay Intertechnology, Inc. RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FRB12

Description
RES 0.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FRB12
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FRB12
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR89SR200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR89SR200FRB12-ND
Through Hole Resistors 541-RWR89SR200FRB12-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FRB12
Wirewound Resistors 3110-RWR89SR200FRB12
ESS-2B .2 1% RWR89SR200FR B12

ESS-2B .2 1% RWR89SR200FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR200FRB12 541-RWR89SR200FRB12-ND 3110-RWR89SR200FRB12
Product Name RES 0.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers