Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR332FMRSL

Description
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR332FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR332FMRSL-ND
Through Hole Resistors RWR89SR332FMRSL-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR332FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR332FMRSL
Wirewound Resistors 3110-RWR89SR332FMRSL
ESS-2B .332 1% RWR89SR332FM RSL

ESS-2B .332 1% RWR89SR332FM RSL

Supplier's Site Datasheet
RES 0.332 OHM 3W 1% WW AXIAL - RWR89SR332FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89SR332FMRSL
RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FMRSL
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR332FMRSL-ND 3110-RWR89SR332FMRSL RWR89SR332FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.332 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details