Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR316FRS70

Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR316FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR316FRS70-ND
Through Hole Resistors RWR89SR316FRS70-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR316FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR316FRS70
Wirewound Resistors 3110-RWR89SR316FRS70
ESS-2B .316 1% RWR89SR316FR S70

ESS-2B .316 1% RWR89SR316FR S70

Supplier's Site Datasheet
RES 0.316 OHM 3W 1% WW AXIAL - RWR89SR316FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89SR316FRS70
RES 0.316 OHM 3W 1% WW AXIAL RWR89SR316FRS70
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR316FRS70-ND 3110-RWR89SR316FRS70 RWR89SR316FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.316 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details