Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR365FRRSL

Description
ESS-2B .365 1% RWR89SR365FR RSL
Request a Quote Datasheet
Description
ESS-2B .365 1% RWR89SR365FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR365FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR365FRRSL
Wirewound Resistors 3110-RWR89SR365FRRSL
ESS-2B .365 1% RWR89SR365FR RSL

ESS-2B .365 1% RWR89SR365FR RSL

Supplier's Site Datasheet
RES 0.365 OHM 3W 1% WW AXIAL - RWR89SR365FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 3W 1% WW AXIAL
RWR89SR365FRRSL
RES 0.365 OHM 3W 1% WW AXIAL RWR89SR365FRRSL
RES 0.365ohm 3W 1% WW AXIAL

RES 0.365ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR365FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR365FRRSL-ND
Through Hole Resistors RWR89SR365FRRSL-ND
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR365FRRSL RWR89SR365FRRSL RWR89SR365FRRSL-ND
Product Name Wirewound Resistors RES 0.365 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details