ESS-2B .499 1% RWR89SR499FR S73
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.499ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,0.499Ohms,1+/-
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR499FRS73 | RWR89SR499FRS73-ND | RWR89SR499FRS73 | 64C5630 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.499 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.4990 ohms | 0.4990 ohms | 0.4990 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |