383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.383ohm 3W 1% WW AXIAL
ESS-2B .383 1% RWR89SR383FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89SR383FRRSL-ND | RWR89SR383FRRSL | 3110-RWR89SR383FRRSL |
| Product Name | Through Hole Resistors | RES 0.383 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.3830 ohms | 0.3830 ohms | 0.3830 ohms |