Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR422FRS70

Description
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR422FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR422FRS70-ND
Through Hole Resistors RWR89SR422FRS70-ND
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.422 OHM 3W 1% WW AXIAL - RWR89SR422FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 3W 1% WW AXIAL
RWR89SR422FRS70
RES 0.422 OHM 3W 1% WW AXIAL RWR89SR422FRS70
RES 0.422ohm 3W 1% WW AXIAL

RES 0.422ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR422FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR422FRS70
Wirewound Resistors 3110-RWR89SR422FRS70
ESS-2B .422 1% RWR89SR422FR S70

ESS-2B .422 1% RWR89SR422FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR422FRS70-ND RWR89SR422FRS70 3110-RWR89SR422FRS70
Product Name Through Hole Resistors RES 0.422 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details