Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR475FSB12

Description
ESS-2B .475 1% RWR89SR475FS B12
Request a Quote Datasheet
Description
ESS-2B .475 1% RWR89SR475FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR475FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR475FSB12
Wirewound Resistors 3110-RWR89SR475FSB12
ESS-2B .475 1% RWR89SR475FS B12

ESS-2B .475 1% RWR89SR475FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR475FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR475FSB12-ND
Through Hole Resistors RWR89SR475FSB12-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.475 OHM 3W 1% WW AXIAL - RWR89SR475FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89SR475FSB12
RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FSB12
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR475FSB12 RWR89SR475FSB12-ND RWR89SR475FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.475 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details