Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR196FSBSL

Description
ESS-2B .196 1% RWR89SR196FS BSL
Request a Quote Datasheet
Description
ESS-2B .196 1% RWR89SR196FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR196FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR196FSBSL
Wirewound Resistors 3110-RWR89SR196FSBSL
ESS-2B .196 1% RWR89SR196FS BSL

ESS-2B .196 1% RWR89SR196FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR196FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR196FSBSL-ND
Through Hole Resistors RWR89SR196FSBSL-ND
196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.196 OHM 3W 1% WW AXIAL - RWR89SR196FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 3W 1% WW AXIAL
RWR89SR196FSBSL
RES 0.196 OHM 3W 1% WW AXIAL RWR89SR196FSBSL
RES 0.196ohm 3W 1% WW AXIAL

RES 0.196ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR196FSBSL RWR89SR196FSBSL-ND RWR89SR196FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.196 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details