Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR162FRBSL

Description
ESS-2B .162 1% RWR89SR162FR BSL
Request a Quote Datasheet
Description
ESS-2B .162 1% RWR89SR162FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR162FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR162FRBSL
Wirewound Resistors 3110-RWR89SR162FRBSL
ESS-2B .162 1% RWR89SR162FR BSL

ESS-2B .162 1% RWR89SR162FR BSL

Supplier's Site Datasheet
RES 0.162 OHM 3W 1% WW AXIAL - RWR89SR162FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 3W 1% WW AXIAL
RWR89SR162FRBSL
RES 0.162 OHM 3W 1% WW AXIAL RWR89SR162FRBSL
RES 0.162ohm 3W 1% WW AXIAL

RES 0.162ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR162FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR162FRBSL-ND
Through Hole Resistors RWR89SR162FRBSL-ND
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR162FRBSL RWR89SR162FRBSL RWR89SR162FRBSL-ND
Product Name Wirewound Resistors RES 0.162 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details