Vishay Intertechnology, Inc. RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FMRSL

Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 3W 1% WW AXIAL - RWR89SR475FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89SR475FMRSL
RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FMRSL
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR475FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR475FMRSL-ND
Through Hole Resistors RWR89SR475FMRSL-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR475FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR475FMRSL
Wirewound Resistors 3110-RWR89SR475FMRSL
ESS-2B .475 1% RWR89SR475FM RSL

ESS-2B .475 1% RWR89SR475FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR475FMRSL RWR89SR475FMRSL-ND 3110-RWR89SR475FMRSL
Product Name RES 0.475 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details