Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR287FPRSL

Description
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR287FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR287FPRSL-ND
Through Hole Resistors RWR89SR287FPRSL-ND
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR287FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR287FPRSL
Wirewound Resistors 3110-RWR89SR287FPRSL
ESS-2B .287 1% RWR89SR287FP RSL

ESS-2B .287 1% RWR89SR287FP RSL

Supplier's Site Datasheet
RES 0.287 OHM 3W 1% WW AXIAL - RWR89SR287FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.287 OHM 3W 1% WW AXIAL
RWR89SR287FPRSL
RES 0.287 OHM 3W 1% WW AXIAL RWR89SR287FPRSL
RES 0.287ohm 3W 1% WW AXIAL

RES 0.287ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR287FPRSL-ND 3110-RWR89SR287FPRSL RWR89SR287FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.287 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2870 ohms 0.2870 ohms 0.2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers