Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR500FRBSL

Description
ESS-2B .5 1% RWR89SR500FR BSL
Request a Quote Datasheet
Description
ESS-2B .5 1% RWR89SR500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR500FRBSL
Wirewound Resistors 3110-RWR89SR500FRBSL
ESS-2B .5 1% RWR89SR500FR BSL

ESS-2B .5 1% RWR89SR500FR BSL

Supplier's Site Datasheet
RES 0.5 OHM 3W 1% WW AXIAL - RWR89SR500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 3W 1% WW AXIAL
RWR89SR500FRBSL
RES 0.5 OHM 3W 1% WW AXIAL RWR89SR500FRBSL
RES 0.5ohm 3W 1% WW AXIAL

RES 0.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR500FRBSL-ND
Through Hole Resistors RWR89SR500FRBSL-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR500FRBSL RWR89SR500FRBSL RWR89SR500FRBSL-ND
Product Name Wirewound Resistors RES 0.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661733 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details