Vishay Intertechnology, Inc. RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FSBSL

Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 1% WW AXIAL - RWR89SR499FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89SR499FSBSL
RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FSBSL
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR499FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499FSBSL
Wirewound Resistors 3110-RWR89SR499FSBSL
ESS-2B .499 1% RWR89SR499FS BSL

ESS-2B .499 1% RWR89SR499FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR499FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499FSBSL-ND
Through Hole Resistors RWR89SR499FSBSL-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR499FSBSL 3110-RWR89SR499FSBSL RWR89SR499FSBSL-ND
Product Name RES 0.499 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details