287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.287ohm 3W 1% WW AXIAL
ESS-2B .287 1% RWR89SR287FP S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89SR287FPS73-ND | RWR89SR287FPS73 | 3110-RWR89SR287FPS73 |
| Product Name | Through Hole Resistors | RES 0.287 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2870 ohms | 0.2870 ohms | 0.2870 ohms |