Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR360FRS73

Description
ESS-2B .36 1% RWR89SR360FR S73
Request a Quote Datasheet
Description
ESS-2B .36 1% RWR89SR360FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR360FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FRS73
Wirewound Resistors 3110-RWR89SR360FRS73
ESS-2B .36 1% RWR89SR360FR S73

ESS-2B .36 1% RWR89SR360FR S73

Supplier's Site Datasheet
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FRS73
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FRS73
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR360FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FRS73-ND
Through Hole Resistors RWR89SR360FRS73-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR360FRS73 RWR89SR360FRS73 RWR89SR360FRS73-ND
Product Name Wirewound Resistors RES 0.36 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers