DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2830 2840 2850 2860 2870 2880 2887 2888 2889 2890 2891 2892 2893 2894 2895 2896 2897 2898 2899 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
137 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
140 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
143 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
264 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
490 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>