DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2830 2840 2850 2860 2870 2880 2885 2886 2887 2888 2889 2890 2891 2892 2893 2894 2895 2896 2897 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.36 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.62 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
52.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
534 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
54.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
561 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
58.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
59 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.65 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.91 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
6.98 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
600 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
600 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
61.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
63.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
634 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
657 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
66.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
680 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
680 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
689 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
700 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
715 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>