Vishay Intertechnology, Inc. RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FRRSL

Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 3W 1% WW AXIAL - RWR89SR150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 3W 1% WW AXIAL
RWR89SR150FRRSL
RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FRRSL
RES 0.15ohm 3W 1% WW AXIAL

RES 0.15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR150FRRSL-ND
Through Hole Resistors RWR89SR150FRRSL-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR150FRRSL
Wirewound Resistors 3110-RWR89SR150FRRSL
ESS-2B .15 1% RWR89SR150FR RSL

ESS-2B .15 1% RWR89SR150FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR150FRRSL RWR89SR150FRRSL-ND 3110-RWR89SR150FRRSL
Product Name RES 0.15 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details