Vishay Intertechnology, Inc. RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FRS73

Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 3W 1% WW AXIAL - RWR89SR150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 3W 1% WW AXIAL
RWR89SR150FRS73
RES 0.15 OHM 3W 1% WW AXIAL RWR89SR150FRS73
RES 0.15ohm 3W 1% WW AXIAL

RES 0.15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR150FRS73-ND
Through Hole Resistors RWR89SR150FRS73-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR150FRS73
Wirewound Resistors 3110-RWR89SR150FRS73
ESS-2B .15 1% RWR89SR150FR S73

ESS-2B .15 1% RWR89SR150FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5282
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5282
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR150FRS73 RWR89SR150FRS73-ND 3110-RWR89SR150FRS73 64C5282
Product Name RES 0.15 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details